onsemi Clock and Timing IC CGS3318M

Description
Clock Generator, 110MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 110MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CGS3318M - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 110MHz, CMOS, PDSO8

Clock Generator, 110MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock and Timing IC - 728-CGS3318M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-CGS3318M
Clock and Timing IC 728-CGS3318M
IC GENERATOR CRYSTAL CLOCK 8SOIC Product overview: CGS3318M from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CGS3318M can be used for catalog matching and distributor lookup.

IC GENERATOR CRYSTAL CLOCK 8SOIC Product overview: CGS3318M from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CGS3318M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CGS3318M
129418-CGS3318M
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CGS3318M 129418-CGS3318M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129418-CGS3318M Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 110MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129418-CGS3318M
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CGS3318M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CGS3318M
Clock Generators, PLLs, Frequency Synthesizers CGS3318M
Clock Generator IC 110MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 110MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CGS3318M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CGS3318M
Clock Generators, PLLs, Frequency Synthesizers CGS3318M
Clock Generator IC 110MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 110MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CGS3318M - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CGS3318M
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CGS3318M
IC GENERATOR CRYSTAL CLOCK 8SOIC

IC GENERATOR CRYSTAL CLOCK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CGS3318M 728-CGS3318M 129418-CGS3318M CGS3318M CGS3318M
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CGS3318M Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface CMOS CMOS, TTL CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type SOP Tube/Rail Surface Mount; 8-SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data