onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCN CD4541BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202376-CD4541BCN Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Count: 65536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4541BE; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202376-CD4541BCN Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Count: 65536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4541BE; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCN - 202376-CD4541BCN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCN
202376-CD4541BCN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCN 202376-CD4541BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202376-CD4541BCN Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Count: 65536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4541BE; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202376-CD4541BCN
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 100kHz
Count: 65536
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): CD4541BE; MC14541BCPG; MC14541BCP;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - CD4541BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4541BCN
Programmable Timers and Oscillators CD4541BCN
Programmable Timer IC 100kHz 14-MDIP

Programmable Timer IC 100kHz 14-MDIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - CD4541BCN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CD4541BCN
Clock/Timing - Programmable Timers and Oscillators CD4541BCN
IC OSC PROG TIMER 100KHZ 14DIP

IC OSC PROG TIMER 100KHZ 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 202376-CD4541BCN CD4541BCN CD4541BCN
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCN Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor 14-PDIP 14-DIP (0.300\", 7.62mm) Through Hole
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-50 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0061 to 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA8M70400CAG - Richardson RFPD
Specs
Frequency 8.7 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details