onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCMX CD4541BCMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012885-CD4541BCMX Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 100kHz Count: 65536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012885-CD4541BCMX Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 100kHz Count: 65536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCMX
012885-CD4541BCMX
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCMX 012885-CD4541BCMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012885-CD4541BCMX Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 100kHz Count: 65536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012885-CD4541BCMX
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 100kHz
Count: 65536
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
689-CD4541BCMX
SOIC Clock and Timing IC 689-CD4541BCMX
Programmable Timer Single 14-Pin SOIC N T/R Product overview: CD4541BCMX from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BCMX can be used for catalog matching and distributor lookup.

Programmable Timer Single 14-Pin SOIC N T/R Product overview: CD4541BCMX from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BCMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - CD4541BCMX-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CD4541BCMX-ND
Programmable Timers and Oscillators CD4541BCMX-ND
Programmable Timer IC 100kHz 14-SOIC

Programmable Timer IC 100kHz 14-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - CD4541BCMX - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
CD4541BCMX
Programmable Timers and Oscillators CD4541BCMX
IC OSC PROG TIMER 100KHZ 14SOIC

IC OSC PROG TIMER 100KHZ 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 012885-CD4541BCMX 689-CD4541BCMX CD4541BCMX-ND CD4541BCMX
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BCMX SOIC Clock and Timing IC Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type Surface Mount; 14-SOIC Tape and Reel Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface HCSL
Package Type Strip
Supply Voltage 3.3 volts
View Details
NE555 Single Precision Timer - NE555DRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-2862-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers