Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Monostable Multivibrator 100ns 16-SOIC
IC MULTIVIBRATOR 100NS 16SOIC
IC MULTIVIBRATOR 100NS 16SOIC
Monostable Multivibrator 100 ns 16-SOIC
Monostable Multivibrator 100 ns 16-SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD4538BCWMX | CD4538BCWMX-ND | CD4538BCWMX | CD4538BCWMX | CD4538BCWMX |
| Product Name | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Logic - Multivibrators | Multivibrators | |
| Package Type | SOP; Other; SOP16 | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Logic Family | CMOS | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |