onsemi Multivibrators CD4538BCN

Description
Monostable Multivibrator 100ns 16-PDIP
Request a Quote Datasheet
Description
Monostable Multivibrator 100ns 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - CD4538BCN-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD4538BCN-ND
Multivibrators CD4538BCN-ND
Monostable Multivibrator 100ns 16-PDIP

Monostable Multivibrator 100ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4538BCN - 092248-CD4538BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4538BCN
092248-CD4538BCN
Logic - Logic - Multivibrators - CD4538BCN 092248-CD4538BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092248-CD4538BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092248-CD4538BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4538BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4538BCN
Integrated Circuits (ICs) - Logic - Multivibrators CD4538BCN
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site
Multivibrators - CD4538BCN - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD4538BCN
Multivibrators CD4538BCN
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site Datasheet
Multivibrators - CD4538BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4538BCN
Multivibrators CD4538BCN
Monostable Multivibrator 100 ns 16-PDIP

Monostable Multivibrator 100 ns 16-PDIP

Buy Now Datasheet
Logic - Multivibrators - CD4538BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4538BCN
Logic - Multivibrators CD4538BCN
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4538BCN-ND 092248-CD4538BCN CD4538BCN CD4538BCN CD4538BCN CD4538BCN
Product Name Multivibrators Logic - Logic - Multivibrators - CD4538BCN Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Logic - Multivibrators
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 15 V 3 V ~ 15 V 1.5V; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221MG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
Dual retriggerable precision monostable multivibrator - 74HC4538D-Q100,118 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
4 suppliers
Logic - Multivibrators - MC14538BDR2 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details