onsemi Logic - Logic - Counters, Dividers - CD4520BCN CD4520BCN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813855-CD4520BCN Logic Type: Binary Counter Number of Elements: 2 Direction: Up Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: 4520
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813855-CD4520BCN Logic Type: Binary Counter Number of Elements: 2 Direction: Up Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: 4520
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4520BCN - 813855-CD4520BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4520BCN
813855-CD4520BCN
Logic - Logic - Counters, Dividers - CD4520BCN 813855-CD4520BCN
Manufacturer: ON Semiconductor Win Source Part Number: 813855-CD4520BCN Logic Type: Binary Counter Number of Elements: 2 Direction: Up Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: 4520

Manufacturer: ON Semiconductor
Win Source Part Number: 813855-CD4520BCN
Logic Type: Binary Counter
Number of Elements: 2
Direction: Up
Part Status: Obsolete (End Of Life)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: 4520

Buy Now
Counters, Dividers - CD4520BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4520BCN
Counters, Dividers CD4520BCN
Counter IC Binary Counter 2 Element Bit

Counter IC Binary Counter 2 Element Bit

Buy Now
Logic - Counters, Dividers - CD4520BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4520BCN
Logic - Counters, Dividers CD4520BCN
(N) DUAL BINARY UP COUNTER

(N) DUAL BINARY UP COUNTER

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4520BCN
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4520BCN
IC BINARY COUNTER DUAL

IC BINARY COUNTER DUAL

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 813855-CD4520BCN CD4520BCN CD4520BCN CD4520BCN
Product Name Logic - Logic - Counters, Dividers - CD4520BCN Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous; Synchronous / Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC393D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details
CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTSOC - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
6 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details