onsemi Logic - Logic - Specialty Logic - CD4519BCN CD4519BCN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 866121-CD4519BCN Series: 4000B Features: AND/OR Select IC 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: CD4519 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 4519, 4519B
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 866121-CD4519BCN Series: 4000B Features: AND/OR Select IC 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: CD4519 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 4519, 4519B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - CD4519BCN - 866121-CD4519BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4519BCN
866121-CD4519BCN
Logic - Logic - Specialty Logic - CD4519BCN 866121-CD4519BCN
Manufacturer: ON Semiconductor Win Source Part Number: 866121-CD4519BCN Series: 4000B Features: AND/OR Select IC 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: CD4519 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 4519, 4519B

Manufacturer: ON Semiconductor
Win Source Part Number: 866121-CD4519BCN
Series: 4000B
Features: AND/OR Select IC 16-PDIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: CD4519
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 4519, 4519B

Buy Now
Singapore, Singapore
4BIT Logic IC
703-CD4519BCN
4BIT Logic IC 703-CD4519BCN
IC AND/OR SELECTOR 4BIT 16DIP Product overview: CD4519BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4519BCN can be used for catalog matching and distributor lookup.

IC AND/OR SELECTOR 4BIT 16DIP Product overview: CD4519BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4519BCN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 866121-CD4519BCN 703-CD4519BCN
Product Name Logic - Logic - Specialty Logic - CD4519BCN 4BIT Logic IC
IC Package Type DIP; PDIP; Other; 16-PDIP Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 4081BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details