onsemi Logic - Logic - Counters, Dividers - CD4516BCN CD4516BCN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 866119-CD4516BCN Series: 4000B Features: Counter IC Binary Counter Element Bit Part Status: Obsolete Family Name: CD4516 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 866119-CD4516BCN Series: 4000B Features: Counter IC Binary Counter Element Bit Part Status: Obsolete Family Name: CD4516 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4516BCN - 866119-CD4516BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4516BCN
866119-CD4516BCN
Logic - Logic - Counters, Dividers - CD4516BCN 866119-CD4516BCN
Manufacturer: ON Semiconductor Win Source Part Number: 866119-CD4516BCN Series: 4000B Features: Counter IC Binary Counter Element Bit Part Status: Obsolete Family Name: CD4516 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 866119-CD4516BCN
Series: 4000B
Features: Counter IC Binary Counter Element Bit
Part Status: Obsolete
Family Name: CD4516
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Counters, Dividers - CD4516BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4516BCN
Counters, Dividers CD4516BCN
Counter IC Binary Counter Element Bit

Counter IC Binary Counter Element Bit

Buy Now
Counters, Dividers - CD4516BCN - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4516BCN
Counters, Dividers CD4516BCN
(N) BINARY UP/DOWN COUNTER

(N) BINARY UP/DOWN COUNTER

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4516BCN
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4516BCN
IC BINARY COUNTER

IC BINARY COUNTER

Supplier's Site
Logic - Counters, Dividers - CD4516BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4516BCN
Logic - Counters, Dividers CD4516BCN
(N) BINARY UP/DOWN COUNTER

(N) BINARY UP/DOWN COUNTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 866119-CD4516BCN CD4516BCN CD4516BCN CD4516BCN CD4516BCN
Product Name Logic - Logic - Counters, Dividers - CD4516BCN Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Logic - Logic - Counters, Dividers - 74HC4017DB,118 - 765431-74HC4017DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Counters, Dividers - 74HC4020DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 109 MHz
View Details