ONSEMI
CD4515BCWMX -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
onsemi
Signal Switches, Multiplexers, Decoders
CD4515BCWMX
Description
Decoder 1 x 4:16 24-SOP
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
Decoder 1 x 4:16 24-SOP
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD4515BCWMX
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
CD4515BCWMX |
CD4515BCWMX |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
1.5V; 3V ~ 15V
|
1.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5V ~ 5.5V
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Supply Voltage
3.6V; 2.3V ~ 3.6V
Package Type
SOP; 20-TFSOP (0.173\", 4.40mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details