onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4515BCN CD4515BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202375-CD4515BCN Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 24-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202375-CD4515BCN Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 24-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4515BCN - 202375-CD4515BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4515BCN
202375-CD4515BCN
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4515BCN 202375-CD4515BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202375-CD4515BCN Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 24-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202375-CD4515BCN
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: Through Hole
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD4515BCN-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
CD4515BCN-ND
Signal Switches, Multiplexers, Decoders CD4515BCN-ND
Decoder/Demultiplexe r 1 x 4:16 24-PDIP

Decoder/Demultiplexer 1 x 4:16 24-PDIP

Buy Now Datasheet
Singapore, Singapore
4BIT Analog Switch and Multiplexer IC
743-CD4515BCN
4BIT Analog Switch and Multiplexer IC 743-CD4515BCN
IC DECODER LATCH/4-16 4BIT 24DIP Product overview: CD4515BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4515BCN can be used for catalog matching and distributor lookup.

IC DECODER LATCH/4-16 4BIT 24DIP Product overview: CD4515BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4515BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4515BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4515BCN
Logic - Signal Switches, Multiplexers, Decoders CD4515BCN
IC DECODER/DEMUX 1X4:16 24DIP

IC DECODER/DEMUX 1X4:16 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 202375-CD4515BCN CD4515BCN-ND 743-CD4515BCN CD4515BCN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4515BCN Signal Switches, Multiplexers, Decoders 4BIT Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,112-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
View Details
3 suppliers