onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4503BCN CD4503BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159810-CD4503BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 17.6mA, 25mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Part Status: Obsolete(EOL) Family Name: CD4503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4503BEE4; CD4503BE; HCF4503BEY; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159810-CD4503BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 17.6mA, 25mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Part Status: Obsolete(EOL) Family Name: CD4503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4503BEE4; CD4503BE; HCF4503BEY; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4503BCN - 1159810-CD4503BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4503BCN
1159810-CD4503BCN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4503BCN 1159810-CD4503BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159810-CD4503BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 17.6mA, 25mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Part Status: Obsolete(EOL) Family Name: CD4503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4503BEE4; CD4503BE; HCF4503BEY; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159810-CD4503BCN
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 17.6mA, 25mA
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Part Status: Obsolete(EOL)
Family Name: CD4503
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CD4503BEE4; CD4503BE; HCF4503BEY;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1159810-CD4503BCN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4503BCN
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details