Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159777-CD4093BCN
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 15 V
Max Propagation Delay @ V, Max CL: 160ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4.5 V
Logic Level - High: 3.5 V ~ 10.5 V
Part Status: Obsolete(EOL)
Family Name: CD4093
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): BU4093B; HCF4093BEY;
Introduction Date: January 28, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development
NAND Gate IC 4 Channel Schmitt Trigger 14-MDIP
Schmitt Trigger NAND Gate IC, 4x2-Input, 15V, PDIP Product overview: CD4093BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BCN can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-MDIP
IC GATE NAND 4CH 2-INP 14MDIP
IC GATE NAND 4CH 2IN 14DIP
IC GATE NAND 4CH 2IN 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1159777-CD4093BCN | CD4093BCN-ND | 705-CD4093BCN | CD4093BCN | CD4093BCN | CD4093BCN | CD4093BCN |
| Product Name | Logic - Logic - Gates and Inverters - CD4093BCN | Gates and Inverters | 15V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 15V | 1.5V; 3V ~ 15V | 1.5V | 3.5V ~ 10.5V (Low), 1.5V ~ 4.5V (High) | 3V ~ 15V |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 160 ns | 160 ns | 160 ns | 160 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA | 3.4 mA |