onsemi Logic IC CD4075BCN

Description
IC GATE OR 3CH 3-INP 14MDIP Product overview: CD4075BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 3CH 3-INP 14MDIP Product overview: CD4075BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC GATE OR 3CH 3-INP 14MDIP Product overview: CD4075BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BCN can be used for catalog matching and distributor lookup.

IC GATE OR 3CH 3-INP 14MDIP Product overview: CD4075BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BCN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD4075BCN - 915087-CD4075BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4075BCN
915087-CD4075BCN
Logic - Logic - Gates and Inverters - CD4075BCN 915087-CD4075BCN
Manufacturer: ON Semiconductor Win Source Part Number: 915087-CD4075BCN Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 3 Channel - 14-MDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: CD4075 Categories: Integrated Circuits (ICs) Case / Package: 14-MDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 915087-CD4075BCN
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 3 Channel - 14-MDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: CD4075
Categories: Integrated Circuits (ICs)
Case / Package: 14-MDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Gates and Inverters - CD4075BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4075BCN
Gates and Inverters CD4075BCN
OR Gate IC 3 Channel 14-MDIP

OR Gate IC 3 Channel 14-MDIP

Buy Now
Logic - Gates and Inverters - CD4075BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4075BCN
Logic - Gates and Inverters CD4075BCN
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4075BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4075BCN
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4075BCN
IC GATE OR 3CH 3-INP 14MDIP

IC GATE OR 3CH 3-INP 14MDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-CD4075BCN 915087-CD4075BCN CD4075BCN CD4075BCN CD4075BCN
Product Name Logic IC Logic - Logic - Gates and Inverters - CD4075BCN Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT OR; OR Gate NOT; OR OR
Supply Voltage 3V ~ 15V 1.5V; 3V ~ 15V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.5V
Inputs 3 3
Propagation Delay 70 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
 - 5451/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Dual 2-input OR gate - 74AHC2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers