onsemi Logic - Logic - Gates and Inverters - CD4071BCM CD4071BCM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159736-CD4071BCM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159736-CD4071BCM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4071BCM - 1159736-CD4071BCM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4071BCM
1159736-CD4071BCM
Logic - Logic - Gates and Inverters - CD4071BCM 1159736-CD4071BCM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159736-CD4071BCM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159736-CD4071BCM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now
Quad Logic IC - 705-CD4071BCM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-CD4071BCM
Quad Logic IC 705-CD4071BCM
Quad 2-Input OR Buffered B Series Gate . Quad 2-Input AND Buffered B Series Gate Product overview: CD4071BCM from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BCM can be used for catalog matching and distributor lookup.

Quad 2-Input OR Buffered B Series Gate . Quad 2-Input AND Buffered B Series Gate Product overview: CD4071BCM from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BCM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1159736-CD4071BCM 705-CD4071BCM
Product Name Logic - Logic - Gates and Inverters - CD4071BCM Quad Logic IC
Gate Type NOT Buffer/Driver; AND; OR
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
 - 54H20DM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details