CMOS XOR Gate IC, 4-Ch, 2-In, 14-Pin PDIP Product overview: CD4070BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BCN can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-MDIP
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE XOR 4CH 2-INP 14DIP
IC GATE XOR 4CH 2-INP 14DIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-DIP
XOR (Exclusive OR) IC 4 Channel 14-MDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD4070BCN | CD4070BCN-ND | CD4070BCN | CD4070BCN | CD4070BCN | CD4070BCN | CD4070BCN |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR; XOR GATE, OR GATE | XOR | OR; XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 15V | 3V ~ 15V | 1.5V | 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.5V; 3V ~ 15V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 75 ns | 75 ns | 75 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |