IC GATE XOR 4CH 2-INP 14SOIC Product overview: CD4070BCMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BCMX can be used for catalog matching and distributor lookup.
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD4070BCMX | CD4070BCMX | CD4070BCMX | CD4070BCMX | CD4070BCMX |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR | OR; XOR | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 3V ~ 15V | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 75 ns | 75 ns |