XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4070BCM-ND | CD4070BCM | CD4070BCM | CD4070BCM | CD4070BCM |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR | OR; XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 3V ~ 15V | 1.5V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.5V; 3V ~ 15V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 75 ns | ||||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |