CMOS Inverter IC, 6-Ch, 15V, 8.8mA, SOP, Tape & Reel Product overview: CD4069UBCSJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 8.8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, 8.8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBCSJX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOP
IC INVERTER 6CH 6-INP 14SOP
Inverter IC 6 Channel 14-SOP
Inverter IC 6 Channel 14-SOP
IC INVERTER 6CH 1-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD4069UBCSJX | CD4069UBCSJX-ND | CD4069UBCSJX | CD4069UBCSJX | CD4069UBCSJX |
| Product Name | 15V 8.8mA Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 15V | 3V ~ 15V | 4V ~ 12V (Low), 1V ~ 3V (High) | 1.5V; 3V ~ 15V | 1.5V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |