The CD4069UBCMX is a CMOS inverter IC featuring six inverter circuits, designed for general-purpose applications. It operates within a wide supply voltage range of 3.0V to 15V, providing low power consumption and high noise immunity, with a typical noise margin of 0.45 VDD. The device is compatible with TTL logic levels, allowing it to drive two 74L series or one 74LS series device. The IC is available in a 14-lead Small Outline Integrated Circuit (SOIC) package, with a maximum power dissipation of 500 mW. It has a storage temperature range of -65°C to +150°C and an operating temperature range of -55°C to +125°C. The propagation delay time varies with supply voltage, ranging from 25 ns at 15V to 90 ns at 5V. Input and output characteristics are well-defined, with low and high output voltages close to the supply levels, ensuring reliable performance in various applications. This product is suitable for engineers looking for a versatile inverter solution with robust performance characteristics.
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC Product overview: CD4069UBCMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBCMX can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4069UBCMXTR-ND | 705-CD4069UBCMX | CD4069UBCMX | CD4069UBCMX |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 15V | 15V | 4V ~ 12V (Low), 1V ~ 3V (High) | 1.5V; 3V ~ 15V |
| Inputs | 1 | 6 | 1 | |
| Propagation Delay | 50 ns | 50 ns | ||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |