onsemi Analog Switches, Multiplexers, Demultiplexers CD4051BCN

Description
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - CD4051BCN-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD4051BCN-ND
Analog Switches, Multiplexers, Demultiplexers CD4051BCN-ND
1 Circuit IC Switch 8:1 240Ohm 16-PDIP

1 Circuit IC Switch 8:1 240Ohm 16-PDIP

Buy Now Datasheet
Singapore, Singapore
15V 40MHz DIP Analog Switch and Multiplexer IC
747-CD4051BCN
15V 40MHz DIP Analog Switch and Multiplexer IC 747-CD4051BCN
8-Ch Mux/Demux IC, 4000 CMOS, DIP, 15V, 40MHz Product overview: CD4051BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 40MHz, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15V, 40MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BCN can be used for catalog matching and distributor lookup.

8-Ch Mux/Demux IC, 4000 CMOS, DIP, 15V, 40MHz Product overview: CD4051BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 40MHz, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15V, 40MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCN - 202352-CD4051BCN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCN
202352-CD4051BCN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCN 202352-CD4051BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202352-CD4051BCN Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Alternative Parts (Cross-Reference): CD4051BE; PS4051CPE; CD4051BCN_NL; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202352-CD4051BCN
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 40MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 5 V to 15 V
Dual Supply Voltage(V±): ±2.5 V to 7.5 V
Max Switch Time (Ton,Toff): 320ns, 150ns
Max Leakage Current (IS off): 50nA
Alternative Parts (Cross-Reference): CD4051BE; PS4051CPE; CD4051BCN_NL;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4051BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4051BCN
Analog Switches, Multiplexers, Demultiplexers CD4051BCN
1 Circuit IC Switch 8:1 240Ohm 16-PDIP

1 Circuit IC Switch 8:1 240Ohm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCN - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4051BCN
Interface - Analog Switches, Multiplexers, Demultiplexers CD4051BCN
IC MUX/DEMUX 8X1 16DIP

IC MUX/DEMUX 8X1 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4051BCN-ND 747-CD4051BCN 202352-CD4051BCN CD4051BCN CD4051BCN
Product Name Analog Switches, Multiplexers, Demultiplexers 15V 40MHz DIP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCN Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1
Supply Voltage (VS) 2.5 to 15 volts 5 to 15 volts 5 to 15 volts
Ron 240 ohms 240 ohms 5 ohms
Bandwidth 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
tON 320 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898446 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWRG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3309-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers