Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103486-CD4051BCM
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 40MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 15 V
Dual Supply Voltage(V±): ±2.5 V to 7.5 V
Max Switch Time (Ton,Toff): 320ns, 150ns
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
4000 CMOS, SMD, 4051, SOIC16, 15V Product overview: CD4051BCM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BCM can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
ANALOG MULTIPLEXER, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:5V to 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 103486-CD4051BCM | 747-CD4051BCM | CD4051BCM-ND | 78K5872 | CD4051BCM | CD4051BCM |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCM | SMD 15V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer, 8 X 1, Soic-16; Multiplexer Configuration Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | ||||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 5 to 15 volts | 2.5 to 15 volts | 5 to 15 volts | |||
| Bandwidth | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |