Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127515-CD4050BCMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Automotive
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
IC BUFFER NON-INVERT 15V 16SOIC
IC BUFFER NON-INVERT 15V 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 127515-CD4050BCMX | CD4050BCMXTR-ND | CD4050BCMX | CD4050BCMX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4050BCMX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts |