onsemi Logic - Logic - Gates and Inverters - CD4049UBCSJX CD4049UBCSJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202349-CD4049UBCSJX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOP Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202349-CD4049UBCSJX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOP Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4049UBCSJX - 202349-CD4049UBCSJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4049UBCSJX
202349-CD4049UBCSJX
Logic - Logic - Gates and Inverters - CD4049UBCSJX 202349-CD4049UBCSJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202349-CD4049UBCSJX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOP Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202349-CD4049UBCSJX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 7.2mA, 29mA
Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 3 V
Logic Level - High: 4 V to 12 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOP
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 202349-CD4049UBCSJX
Product Name Logic - Logic - Gates and Inverters - CD4049UBCSJX
Package Type SOP; 16-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8778401CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers
View Details
Comparators - 1906562P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SO-8
View Details
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details