IC INVERTER 6CH 1-INP 16SOP Product overview: CD4049UBCSJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBCSJX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-SOP
IC INVERTER 6CH 1-INP 16SOP
IC INVERTER 6CH 6-INP 16SOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD4049UBCSJX | CD4049UBCSJX | CD4049UBCSJX | CD4049UBCSJX |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | 4V ~ 12V (Low), 1V ~ 3V (High) |
| Inputs | 1 | 1 | ||
| Propagation Delay | 35 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |