IC INVERTER 6CH 1-INP 16SOP
IC INVERTER 6CH 6-INP 16SOP
Inverter IC 6 Channel 16-SOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4049UBCSJ | CD4049UBCSJ | CD4049UBCSJ |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.5V | 4V ~ 12V (Low), 1V ~ 3V (High) | 1.5V; 3V ~ 15V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Operating Current | 0.0040 mA | 29 mA |