Inverter IC 6 Channel 16-PDIP
6-Bit CMOS Buffer/Inverter IC, DIP, 15V Product overview: CD4049UBCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBCN can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 16DIP
DISCONTINUED BY MANUFACTURER, LOGIC IC, PDIP -16, 35 MA, 3-15 V, 6 INPUT, 6 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Inverter IC 6 Channel 16-PDIP
IC INVERTER 6CH 6-INP 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4049UBCN-ND | 705-CD4049UBCN | CD4049UBCN | 16124608 | CD4049UBCN | CD4049UBCN |
| Product Name | Gates and Inverters | 15V DIP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 3V ~ 15V | 15V | 1.5V | 1.5V; 3V ~ 15V | 4V ~ 12V (Low), 1V ~ 3V (High) | |
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 35 ns | 35 ns | ||||
| Low Level Output Current (Sink) | 7.2 mA | 29 mA |