onsemi Logic - Logic - Gates and Inverters - CD4049UBCN CD4049UBCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202348-CD4049UBCN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202348-CD4049UBCN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4049UBCN - 202348-CD4049UBCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4049UBCN
202348-CD4049UBCN
Logic - Logic - Gates and Inverters - CD4049UBCN 202348-CD4049UBCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202348-CD4049UBCN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202348-CD4049UBCN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 7.2mA, 29mA
Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 3 V
Logic Level - High: 4 V to 12 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 202348-CD4049UBCN
Product Name Logic - Logic - Gates and Inverters - CD4049UBCN
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products