Inverter IC 6 Channel 16-SOIC
6-Bit CMOS Buffer/Inverter IC, SOIC, 15V Product overview: CD4049UBCM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBCM can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 16SOIC
IC INVERTER 6CH 1-INP 16SOIC
Inverter IC 6 Channel 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4049UBCM-ND | 705-CD4049UBCM | CD4049UBCM | CD4049UBCM | CD4049UBCM |
| Product Name | Gates and Inverters | 15V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 15V | 15V | 4V ~ 12V (Low), 1V ~ 3V (High) | 1.5V | 1.5V; 3V ~ 15V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 35 ns | 35 ns | |||
| Low Level Output Current (Sink) | 7.2 mA | 29 mA |