onsemi Logic - Logic - Gates and Inverters - CD4049UBCM CD4049UBCM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133052-CD4049UBCM Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133052-CD4049UBCM Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4049UBCM - 133052-CD4049UBCM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4049UBCM
133052-CD4049UBCM
Logic - Logic - Gates and Inverters - CD4049UBCM 133052-CD4049UBCM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133052-CD4049UBCM Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.2mA, 29mA Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 3 V Logic Level - High: 4 V to 12 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133052-CD4049UBCM
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 7.2mA, 29mA
Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 3 V
Logic Level - High: 4 V to 12 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 133052-CD4049UBCM
Product Name Logic - Logic - Gates and Inverters - CD4049UBCM
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SO-8
View Details
2.8GHZ Rf Amplifier - 860-BGA612E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
10-14 GHz (X, Ku Band) Low Noise Amplifier MMIC - CMD189P3 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Plastic QFN
Operating Range Military
View Details