Manufacturer: ON Semiconductor
Win Source Part Number: 866106-CD4048BCN
Series: 4000B
Features: Multifunction Expandable Configurable 1 Circuit 8 Input 14-MDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: CD4048
Categories: Integrated Circuits (ICs)
Case / Package: 14-MDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 4048, 4048B, CD4048
EXPANDABLE 8-INPUT GATE Product overview: CD4048BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4048BCN can be used for catalog matching and distributor lookup.
Multifunction Expandable Configurable 1 Circuit 8 Input 14-MDIP
EXPANDABLE 8-INPUT GATE
EXPANDABLE 8-INPUT GATE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 866106-CD4048BCN | 770-CD4048BCN | CD4048BCN | CD4048BCN | CD4048BCN |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4048BCN | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | Multifunction Expandable | NOT |