"Phase Lock Loop (PLL) IC 1.6MHz 1 16-DIP (0.300"", 7.62mm)"
IC LOCK LOOP CMOS PHASE 16-DIP Product overview: CD4046BCN from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BCN can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202346-CD4046BCN
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: Through Hole
Input: CMOS
Output: CMOS
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Maximum Input Frequency: 1.6MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC LOCK LOOP CMOS PHASE 16-DIP
IC PHASE LOCK LOOP 16DIP
Phase Lock Loop (PLL) IC 1.6MHz 1 16-DIP (0.300", 7.62mm)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD4046BCN-ND | 728-CD4046BCN | 202346-CD4046BCN | CD4046BCN | CD4046BCN | CD4046BCN |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | DIP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BCN | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 16-PDIP | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 3 to 15 volts | 3 to 15 volts | 3 to 15 volts | 3 to 15 volts |