"Phase Lock Loop (PLL) IC 1.6MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159653-CD4046BCM
Packaging: Tube
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 1.6MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 15 V
Input: CMOS
Output: CMOS
PLL: No
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: CD4046
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD4046BCMX; MM74HC4046M_NL; MM74HC4046MX_NL;
Introduction Date: January 28, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC LOCK LOOP PHASE MPWR 16-SOIC Product overview: CD4046BCM from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BCM can be used for catalog matching and distributor lookup.
Phase Lock Loop (PLL) IC 1.6MHz 1 16-SOIC (0.154", 3.90mm Width)
IC LOCK LOOP PHASE MPWR 16-SOIC
IC PHASE LOCK LOOP 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD4046BCM-ND | 1159653-CD4046BCM | 728-CD4046BCM | CD4046BCM | CD4046BCM | CD4046BCM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BCM | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Rail/Tube | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 15 volts | 3 to 15 volts | 3 to 15 volts | 3 to 15 volts |