Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 90479-CD4043BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 6.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Propagation Delay Time (ns): 60ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
IC LATCH TRI R/S QUAD 3ST 16-DIP
IC LATCH TRI R/S QUAD 3ST 16-DIP
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
IC LATCH TRI R/S QUAD 3ST 16-DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 90479-CD4043BCN | CD4043BCN-ND | CD4043BCN | CD4043BCN | CD4043BCN | CD4043BCN |
| Product Name | Logic - Logic - Latches - CD4043BCN | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Logic - Latches |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 1.5V | 3V ~ 15V | 1.5V; 3V ~ 15V | |
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA | |||
| High-level Output Current (Source) | 3 mA | 3 mA | 3 mA | |||
| Propagation Delay | 60 ns | 60 ns | 60 ns |