onsemi Logic - Logic - Counters, Dividers - CD4040BCN CD4040BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202343-CD4040BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14040BCPG; CD4040BMN/NOPB; CD4040BCN/NOPB; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202343-CD4040BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14040BCPG; CD4040BMN/NOPB; CD4040BCN/NOPB; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4040BCN - 202343-CD4040BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4040BCN
202343-CD4040BCN
Logic - Logic - Counters, Dividers - CD4040BCN 202343-CD4040BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202343-CD4040BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14040BCPG; CD4040BMN/NOPB; CD4040BCN/NOPB; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202343-CD4040BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): MC14040BCPG; CD4040BMN/NOPB; CD4040BCN/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - CD4040BCN-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD4040BCN-ND
Counters, Dividers CD4040BCN-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4040BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4040BCN
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4040BCN
IC BINARY COUNTER 12-BIT 16DIP

IC BINARY COUNTER 12-BIT 16DIP

Supplier's Site
Counters, Dividers - CD4040BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4040BCN
Counters, Dividers CD4040BCN
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 202343-CD4040BCN CD4040BCN-ND CD4040BCN CD4040BCN
Product Name Logic - Logic - Counters, Dividers - CD4040BCN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 15 V 1.5V; 3 V ~ 15 V
Package Type DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC161TELL-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP
View Details
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTSOC - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
6 suppliers
Johnson decade counter with 10 decoded outputs - 74HCT4017D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
7 suppliers