Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 123795-CD4040BCM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 12-BIT 16SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC COUNTER RIP BIN 12BIT 16-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4040BCM | CD4040BCM-ND | 123795-CD4040BCM | CD4040BCM | CD4040BCM | CD4040BCM |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4040BCM | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOP; SOP16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS |