onsemi Gates and Inverters CD4030CN

Description
XOR (Exclusive OR) IC 4 Channel 14-MDIP
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 4 Channel 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - CD4030CN-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4030CN-ND
Gates and Inverters CD4030CN-ND
XOR (Exclusive OR) IC 4 Channel 14-MDIP

XOR (Exclusive OR) IC 4 Channel 14-MDIP

Buy Now Datasheet
Singapore, Singapore
IC GATE XOR 4CH 2-INP 14DIP Product overview: CD4030CN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030CN can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14DIP Product overview: CD4030CN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4030CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4030CN - 1159632-CD4030CN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4030CN
1159632-CD4030CN
Logic - Logic - Gates and Inverters - CD4030CN 1159632-CD4030CN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159632-CD4030CN Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): TC4030BP; HEF4030BP,652; HEF4030BP; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159632-CD4030CN
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TC4030BP; HEF4030BP,652; HEF4030BP;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - CD4030CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4030CN
Gates and Inverters CD4030CN
XOR (Exclusive OR) IC 4 Channel 14-MDIP

XOR (Exclusive OR) IC 4 Channel 14-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4030CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4030CN
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4030CN
IC GATE XOR 4CH 2-INP 14MDIP

IC GATE XOR 4CH 2-INP 14MDIP

Supplier's Site
Logic - Gates and Inverters - CD4030CN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4030CN
Logic - Gates and Inverters CD4030CN
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4030CN-ND 705-CD4030CN 1159632-CD4030CN CD4030CN CD4030CN CD4030CN
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - CD4030CN Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type XOR XOR; XOR GATE, OR GATE NOT XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 3V ~ 15V 15V 1.5V; 3V ~ 15V 1.5V
Inputs 2 2 2
Propagation Delay 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details