onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4028BCN CD4028BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202341-CD4028BCN Packaging: Tube/Rail Type: Decoder Mounting: Through Hole Current - Output High, Low: 3mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14028BCPG; CD4028BCN; CD4028BMN; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202341-CD4028BCN Packaging: Tube/Rail Type: Decoder Mounting: Through Hole Current - Output High, Low: 3mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14028BCPG; CD4028BCN; CD4028BMN; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4028BCN - 202341-CD4028BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4028BCN
202341-CD4028BCN
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4028BCN 202341-CD4028BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202341-CD4028BCN Packaging: Tube/Rail Type: Decoder Mounting: Through Hole Current - Output High, Low: 3mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14028BCPG; CD4028BCN; CD4028BMN; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202341-CD4028BCN
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Current - Output High, Low: 3mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): MC14028BCPG; CD4028BCN; CD4028BMN;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Singapore, Singapore
DIP Analog Switch and Multiplexer IC
743-CD4028BCN
DIP Analog Switch and Multiplexer IC 743-CD4028BCN
IC DECODER BCD TO DECIMAL 16-DIP Product overview: CD4028BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4028BCN can be used for catalog matching and distributor lookup.

IC DECODER BCD TO DECIMAL 16-DIP Product overview: CD4028BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4028BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - CD4028BCN-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
CD4028BCN-ND
Signal Switches, Multiplexers, Decoders CD4028BCN-ND
Decoder 1 x 4:10 16-PDIP

Decoder 1 x 4:10 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4028BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4028BCN
Logic - Signal Switches, Multiplexers, Decoders CD4028BCN
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 202341-CD4028BCN 743-CD4028BCN CD4028BCN-ND CD4028BCN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4028BCN DIP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Industrial
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV6800PGG - 908144-74CBTLV6800PGG - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 24-TSSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898616 - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
5 suppliers