J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP16
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159623-CD4027BCN
Series: 4000B
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 15 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: CD4027
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 15.5MHz
Alternative Parts (Cross-Reference): HEF4027BP; HEF4027BP,652;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement, Automation & Process Control
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BCN | CD4027BCN-ND | 1159623-CD4027BCN | CD4027BCN | CD4027BCN | CD4027BCN |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - CD4027BCN | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Package Type | DIP; DIP16 | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS | |||||
| Flip-Flop Type | J-K | J-K | ||||
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 1.5V; 3V ~ 15V |