NAND Gate IC 3 Channel 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159608-CD4023BCN
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 3
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 15 V
Max Propagation Delay @ V, Max CL: 70ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Family Name: CD4023
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): CD4023BCN; CD4023BMN; CD4023BMN/NOPB;
Introduction Date: August 10, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC GATE NAND 3CH 3-INP 14DIP Product overview: CD4023BCN from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4023BCN can be used for catalog matching and distributor lookup.
NAND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDIP14
IC GATE NAND 3CH 3-INP 14DIP
NAND Gate IC 3 Channel 14-DIP
IC GATE NAND 3CH 3-INP 14DIP
IC GATE NAND 3CH 3-INP 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4023BCN-ND | 1159608-CD4023BCN | 705-CD4023BCN | CD4023BCN | CD4023BCN | CD4023BCN | CD4023BCN | CD4023BCN |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4023BCN | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate |
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.5V; 3V ~ 15V | 1.5V | 3V ~ 15V | |
| Inputs | 3 | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 70 ns | 70 ns | 70 ns | 70 ns | ||||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA | 3.4 mA |