onsemi Logic - Logic - Counters, Dividers - CD4020BCN CD4020BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039860-CD4020BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14020BCPG; CD4020BMN/NOPB; CD4020BMN; CD4020BCN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039860-CD4020BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14020BCPG; CD4020BMN/NOPB; CD4020BMN; CD4020BCN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4020BCN - 039860-CD4020BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4020BCN
039860-CD4020BCN
Logic - Logic - Counters, Dividers - CD4020BCN 039860-CD4020BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039860-CD4020BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MC14020BCPG; CD4020BMN/NOPB; CD4020BMN; CD4020BCN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 039860-CD4020BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): MC14020BCPG; CD4020BMN/NOPB; CD4020BMN; CD4020BCN;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Counters, Dividers - CD4020BCN-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD4020BCN-ND
Counters, Dividers CD4020BCN-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - CD4020BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4020BCN
Counters, Dividers CD4020BCN
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now
Counters, Dividers - CD4020BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4020BCN
Counters, Dividers CD4020BCN
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4020BCN
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4020BCN
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 039860-CD4020BCN CD4020BCN-ND CD4020BCN CD4020BCN
Product Name Logic - Logic - Counters, Dividers - CD4020BCN Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 15 V 1.5V; 3 V ~ 15 V
Package Type DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data