Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159595-CD4020BCM
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC COUNTER BIN 14ST SMD 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 14-BIT 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1159595-CD4020BCM | CD4020BCM-ND | CD4020BCM | CD4020BCM | CD4020BCM |
| Product Name | Logic - Logic - Counters, Dividers - CD4020BCM | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |