onsemi Gates and Inverters - Multi-Function, Configurable CD4019BCN

Description
AND/OR Gate Configurable 4 Circuit 2, 2 Input 16-PDIP
Request a Quote Datasheet
Description
AND/OR Gate Configurable 4 Circuit 2, 2 Input 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - CD4019BCN-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
CD4019BCN-ND
Gates and Inverters - Multi-Function, Configurable CD4019BCN-ND
AND/OR Gate Configurable 4 Circuit 2, 2 Input 16-PDIP

AND/OR Gate Configurable 4 Circuit 2, 2 Input 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad DIP Logic IC
770-CD4019BCN
Quad DIP Logic IC 770-CD4019BCN
IC GATE AND/OR QUAD 16-DIP Product overview: CD4019BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BCN can be used for catalog matching and distributor lookup.

IC GATE AND/OR QUAD 16-DIP Product overview: CD4019BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BCN - 202338-CD4019BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BCN
202338-CD4019BCN
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BCN 202338-CD4019BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202338-CD4019BCN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND/OR Gate Number of Inputs: 2, 2 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 3mA, 10mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202338-CD4019BCN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND/OR Gate
Number of Inputs: 2, 2
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 3mA, 10mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BCN
Logic - Gates and Inverters - Multi-Function, Configurable CD4019BCN
IC GATE AND/OR QUAD 16-DIP

IC GATE AND/OR QUAD 16-DIP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4019BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4019BCN
Gates and Inverters - Multi-Function, Configurable CD4019BCN
AND/OR Gate Configurable 4 Circuit 2, 2 Input 16-PDIP

AND/OR Gate Configurable 4 Circuit 2, 2 Input 16-PDIP

Buy Now
Gates and Inverters - Multi-Function, Configurable - CD4019BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4019BCN
Gates and Inverters - Multi-Function, Configurable CD4019BCN
AND/OR Gate Configurable 4 Circuit 2, 2 Input 16-PDIP

AND/OR Gate Configurable 4 Circuit 2, 2 Input 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BCN
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4019BCN
AND-OR GATE

AND-OR GATE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4019BCN-ND 770-CD4019BCN 202338-CD4019BCN CD4019BCN CD4019BCN CD4019BCN
Product Name Gates and Inverters - Multi-Function, Configurable Quad DIP Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4019BCN Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR AND; OR GATE NOT; AND; OR; AND/OR Gate NOT; AND AND; OR; AND/OR Gate AND
Supply Voltage 3V ~ 15V 15V 3 V ~ 15 V 1.5V; 3V ~ 15V 1.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 2 2 2 2
Low Level Output Current (Sink) 3 mA 10 mA 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 2SB544E-MP-AE - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic Gates - 2138992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details