onsemi Logic - Logic - Counters, Dividers - CD40192BCN CD40192BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159589-CD40192BCN Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159589-CD40192BCN Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD40192BCN - 1159589-CD40192BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD40192BCN
1159589-CD40192BCN
Logic - Logic - Counters, Dividers - CD40192BCN 1159589-CD40192BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159589-CD40192BCN Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159589-CD40192BCN
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD40192BCN-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD40192BCN-ND
Counters, Dividers CD40192BCN-ND
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD40192BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD40192BCN
Integrated Circuits (ICs) - Logic - Counters, Dividers CD40192BCN
DECADE COUNTER

DECADE COUNTER

Supplier's Site
Counters, Dividers - CD40192BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40192BCN
Counters, Dividers CD40192BCN
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - CD40192BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD40192BCN
Logic - Counters, Dividers CD40192BCN
IC COUNTER DECADE UP/DOWN 16-DIP

IC COUNTER DECADE UP/DOWN 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1159589-CD40192BCN CD40192BCN-ND CD40192BCN CD40192BCN CD40192BCN
Product Name Logic - Logic - Counters, Dividers - CD40192BCN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional UP; DOWN; Bidirectional
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC40103D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction DOWN
Clock Frequency 32 MHz
View Details
CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTSOC - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
6 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details