Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202337-CD4017BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP
IC COUNTER/DIVIDER DECADE 16-DIP
IC DECADE COUNTER 10BIT 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 202337-CD4017BCN | CD4017BCN-ND | CD4017BCN | 598-CD4017BCN | CD4017BCN |
| Product Name | Logic - Logic - Counters, Dividers - CD4017BCN | Counters, Dividers | Counters, Dividers | IC COUNTER/DIVIDER DECADE 16-DIP | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 15 V | 1.5V; 3 V ~ 15 V | 3V~15V | ||
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300, 7.62mm) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Counter Type | BCD/Decade Counter |