onsemi Shift Registers CD4015BCN

Description
Shift Shift Register 2 Element 4 Bit 16-PDIP
Request a Quote Datasheet
Description
Shift Shift Register 2 Element 4 Bit 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - CD4015BCN-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD4015BCN-ND
Shift Registers CD4015BCN-ND
Shift Shift Register 2 Element 4 Bit 16-PDIP

Shift Shift Register 2 Element 4 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4015BCN - 90349-CD4015BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4015BCN
90349-CD4015BCN
Logic - Logic - Shift Registers - CD4015BCN 90349-CD4015BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 90349-CD4015BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 90349-CD4015BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Logic - Shift Registers - CD4015BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4015BCN
Logic - Shift Registers CD4015BCN
IC REGISTER STATIC DL 4BIT 16DIP

IC REGISTER STATIC DL 4BIT 16DIP

Supplier's Site Datasheet
Shift Registers - CD4015BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4015BCN
Shift Registers CD4015BCN
Shift Shift Register 2 Element 4 Bit 16-PDIP

Shift Shift Register 2 Element 4 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4015BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4015BCN
Integrated Circuits (ICs) - Logic - Shift Registers CD4015BCN
IC REGISTER STATIC DL 4BIT 16DIP

IC REGISTER STATIC DL 4BIT 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4015BCN-ND 90349-CD4015BCN CD4015BCN CD4015BCN CD4015BCN
Product Name Shift Registers Logic - Logic - Shift Registers - CD4015BCN Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 1.8V
Output Characteristics Complementary Complementary Complementary
Package Type DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5496/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HC164DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
3 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers