onsemi 15.5MHz Logic IC CD4013BCN

Description
D-Type Flip-Flop IC, 2-Bit, CMOS, 15.5MHz, PDIP Product overview: CD4013BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15.5MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop IC, 2-Bit, CMOS, 15.5MHz, PDIP Product overview: CD4013BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15.5MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15.5MHz Logic IC
706-CD4013BCN
15.5MHz Logic IC 706-CD4013BCN
D-Type Flip-Flop IC, 2-Bit, CMOS, 15.5MHz, PDIP Product overview: CD4013BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15.5MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BCN can be used for catalog matching and distributor lookup.

D-Type Flip-Flop IC, 2-Bit, CMOS, 15.5MHz, PDIP Product overview: CD4013BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15.5MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD4013BCN
Product Name 15.5MHz Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 15V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS03DMQB - 856539-54LS03DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details