onsemi 15.5MHz SOIC Logic IC CD4013BCM

Description
CMOS D-Type Flip-Flop IC, 2-Bit, Pos Edge Trigger, 15.5MHz, SOIC Product overview: CD4013BCM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15.5MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BCM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS D-Type Flip-Flop IC, 2-Bit, Pos Edge Trigger, 15.5MHz, SOIC Product overview: CD4013BCM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15.5MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BCM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.5MHz SOIC Logic IC - 706-CD4013BCM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.5MHz SOIC Logic IC
706-CD4013BCM
15.5MHz SOIC Logic IC 706-CD4013BCM
CMOS D-Type Flip-Flop IC, 2-Bit, Pos Edge Trigger, 15.5MHz, SOIC Product overview: CD4013BCM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15.5MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BCM can be used for catalog matching and distributor lookup.

CMOS D-Type Flip-Flop IC, 2-Bit, Pos Edge Trigger, 15.5MHz, SOIC Product overview: CD4013BCM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15.5MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BCM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD4013BCM
Product Name 15.5MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 15V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-5914-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details