Schmitt Trigger Inverter IC, 6-Element CMOS, 15V, SOIC Product overview: CD40106BCM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BCM can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092247-CD40106BCM
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 160ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 2.1 V
Logic Level - High: 4.3 V to 12.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD40106BCM | CD40106BCM-ND | 092247-CD40106BCM | CD40106BCM | CD40106BCM |
| Product Name | 15V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD40106BCM | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 15V | 3V ~ 15V | 3 V ~ 15 V | 1.5V; 3V ~ 15V | 1.5V |
| Inputs | 1 | 1 | 6 | 1 | |
| Propagation Delay | 160 ns | 160 ns | 160 ns | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |