IC INVERTER COMP PR DUAL 14-DIP Product overview: CD4007CN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007CN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 240295-CD4007CN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Complementary Pair Plus Inverter
Supply Voltage: 3V ~ 15V
Resolution: 3
Family Name: CD4007
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): CD4007CM_NL; CD4007CMX; CD4007CM;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 4007
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-CD4007CN | 240295-CD4007CN |
| Product Name | Dual DIP Logic IC | Logic - Logic - Specialty Logic - CD4007CN |
| Gate Type | NOT; Inverter | Complementary Pair Plus Inverter |
| Supply Voltage | 15V | |
| Propagation Delay | 50 ns |