NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001BCSJX-ND | CD4001BCSJX | CD4001BCSJX | CD4001BCSJX |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Inputs | 2 | 2 | ||
| Propagation Delay | 70 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |